MOSFET N-CH 40V 100A DPAK Product overview: TK100S04N1L,LQ from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK100S04N1L,LQ can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796821-TK100S04N1L,L
Series: U-MOSVIII-H
Packaging: Reel package
Operating Temperature Range: 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: TK100S04N1L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: DPAK+
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.5V @ 500μA
Gate Charge (Qg) (Maximum) @ Vgs: 76nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5490pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 100W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.3 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): NVD5802NT4G-VF01; BUK9209-40B,118; BUK725R0-40C; BUK625R0-40C;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
N-Channel 40V 100A (Ta) 100W (Tc) Surface Mount DPAK+
N-Channel 40V 100A (Ta) 100W (Tc) Surface Mount DPAK+
N-Channel 40V 100A (Ta) 100W (Tc) Surface Mount DPAK+
MOSFET UMOSVIII 40V 2.3m max(VGS=10V) DPAK
MOSFET N-CH 40V 100A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-TK100S04N1L,LQ | 796821-TK100S04N1L,LQ | TK100S04N1LLQCT-ND | 4669-TK100S04N1L,LQ | TK100S04N1L,LQ |
| Product Name | 40V 100A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK100S04N1L,LQ | Single FETs, MOSFETs | MOSFET UMOSVIII 40V 2.3m max(VGS=10V) DPAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 100 milliwatts | 100000 milliwatts | 100000 milliwatts |