STMicroelectronics, Inc. 20 A 600 V IGBT Transistor STGP19NC60SD

Description
20 A, 600 V fast IGBT with Ultrafast diode Product overview: STGP19NC60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 A, 600 V fast IGBT with Ultrafast diode Product overview: STGP19NC60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20 A 600 V IGBT Transistor
279-STGP19NC60SD
20 A 600 V IGBT Transistor 279-STGP19NC60SD
20 A, 600 V fast IGBT with Ultrafast diode Product overview: STGP19NC60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60SD can be used for catalog matching and distributor lookup.

20 A, 600 V fast IGBT with Ultrafast diode Product overview: STGP19NC60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-7013-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7013-5-ND
Single IGBTs 497-7013-5-ND
IGBT 600V 40A 130W Through Hole TO-220

IGBT 600V 40A 130W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGP19NC60SD - 1103038-STGP19NC60SD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP19NC60SD
1103038-STGP19NC60SD
IGBTs - Single - STGP19NC60SD 1103038-STGP19NC60SD
Manufacturer: STMicroelectronics Win Source Part Number: 1103038-STGP19NC60SD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 31ns Input Type: Standard Gate Charge: 54.5nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 130W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 1.9V @ 15V, 12A Total Switching Energy(Ets): 135μJ (on), 815μJ (off) Turn-on and Turn-off delay time: 17.5ns/175ns Testing Conditions: 480V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103038-STGP19NC60SD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 31ns
Input Type: Standard
Gate Charge: 54.5nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 130W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 1.9V @ 15V, 12A
Total Switching Energy(Ets): 135μJ (on), 815μJ (off)
Turn-on and Turn-off delay time: 17.5ns/175ns
Testing Conditions: 480V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IGBT 600V 40A 130W TO220 - 761-STGP19NC60SD - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 40A 130W TO220
761-STGP19NC60SD
IGBT 600V 40A 130W TO220 761-STGP19NC60SD
IGBT 600V 40A 130W TO220

IGBT 600V 40A 130W TO220

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP19NC60SD
IGBT Transistors STGP19NC60SD
IGBT Transistors N-chnl 600V-20A Med Freq

IGBT Transistors N-chnl 600V-20A Med Freq

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP19NC60SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP19NC60SD
Discrete Semiconductor Products - Transistors - IGBTs STGP19NC60SD
IGBT 600V 40A 130W TO220

IGBT 600V 40A 130W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP19NC60SD 497-7013-5-ND 1103038-STGP19NC60SD 761-STGP19NC60SD STGP19NC60SD STGP19NC60SD
Product Name 20 A 600 V IGBT Transistor Single IGBTs IGBTs - Single - STGP19NC60SD IGBT 600V 40A 130W TO220 IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 130000 milliwatts 130000 milliwatts 130000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
VCE(on) 1.9 volts
Unlock Full Specs
to access all available technical data