Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT5
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT5
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 036001-UMG5NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
TRANS 2NPN PREBIAS 0.15W UMT5 Product overview: UMG5NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMG5NTR can be used for catalog matching and distributor lookup.
RF TRANSISTOR, 50V, 0.1A, SOT-353 ROHS COMPLIANT: YES
Bipolar Transistors - Pre-Biased DUAL NPN 50V 100MA
TRANS 2NPN PREBIAS 0.15W UMT5
TRANS 2NPN PREBIAS 0.15W UMT5
TRANS 2NPN PREBIAS 0.15W UMT5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 846-UMG5NDKR-ND | 036001-UMG5NTR | 293-UMG5NTR | 69AH3183 | UMG5NTR | UMG5NTR | UMG5NTR | 687-UMG5NTR |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMG5NTR | 0.15W Bipolar Transistor | Rf Transistor, 50V, 0.1A, Sot-353 Rohs Compliant Rohm | Bipolar Transistors - Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS 2NPN PREBIAS 0.15W UMT5 |
| Polarity | NPN | NPN; 2 NPN - Pre-Biased (Dual) | NPN | 2 NPN - Pre-Biased (Dual); NPN | NPN; NPN | |||
| Package Type | 5-TSSOP, SC-70-5, SOT-353 | SOT3; UMT5 | Tape & Reel (TR) | TO-3; SOT3 | 5-TSSOP, SC-70-5, SOT-353 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |