STMicroelectronics, Inc. Single IGBTs STGD3NB60SDT4

Description
IGBT 600V 6A 48W Surface Mount DPAK
Request a Quote Datasheet
Description
IGBT 600V 6A 48W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-4109-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4109-6-ND
Single IGBTs 497-4109-6-ND
IGBT 600V 6A 48W Surface Mount DPAK

IGBT 600V 6A 48W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-4109-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4109-2-ND
Single IGBTs 497-4109-2-ND
IGBT 600V 6A 48W Surface Mount DPAK

IGBT 600V 6A 48W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-4109-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4109-1-ND
Single IGBTs 497-4109-1-ND
IGBT 600V 6A 48W Surface Mount DPAK

IGBT 600V 6A 48W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
SMD 600V 3A TO-252 IGBT Transistor
279-STGD3NB60SDT4
SMD 600V 3A TO-252 IGBT Transistor 279-STGD3NB60SDT4
600V 3A N-Ch IGBT, TO-252, Surface Mount Product overview: STGD3NB60SDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 3A, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 3A, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60SDT4 can be used for catalog matching and distributor lookup.

600V 3A N-Ch IGBT, TO-252, Surface Mount Product overview: STGD3NB60SDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 3A, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 3A, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60SDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGD3NB60SDT4 - 142303-STGD3NB60SDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD3NB60SDT4
142303-STGD3NB60SDT4
IGBTs - Single - STGD3NB60SDT4 142303-STGD3NB60SDT4
Manufacturer: STMicroelectronics Win Source Part Number: 142303-STGD3NB60SDT4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 1.7μs Input Type: Standard Gate Charge: 18nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: D-Pak Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 48W Pulsed Collector Current: 25A Collector-emitter saturation voltage(Max): 1.5V @ 15V, 3A Total Switching Energy(Ets): 1.15mJ (off) Turn-on and Turn-off delay time: 125μs/ Testing Conditions: 480V, 3A, 1 kOhm, 15V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 142303-STGD3NB60SDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 1.7μs
Input Type: Standard
Gate Charge: 18nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 48W
Pulsed Collector Current: 25A
Collector-emitter saturation voltage(Max): 1.5V @ 15V, 3A
Total Switching Energy(Ets): 1.15mJ (off)
Turn-on and Turn-off delay time: 125μs/
Testing Conditions: 480V, 3A, 1 kOhm, 15V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
IGBT 600V 6A 48W DPAK - 761-STGD3NB60SDT4 - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 6A 48W DPAK
761-STGD3NB60SDT4
IGBT 600V 6A 48W DPAK 761-STGD3NB60SDT4
IGBT 600V 6A 48W DPAK

IGBT 600V 6A 48W DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGD3NB60SDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD3NB60SDT4
Discrete Semiconductor Products - Transistors - IGBTs STGD3NB60SDT4
IGBT 600V 6A 48W DPAK

IGBT 600V 6A 48W DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD3NB60SDT4
IGBT Transistors STGD3NB60SDT4
IGBT Transistors N-Ch 600 Volt 3 Amp

IGBT Transistors N-Ch 600 Volt 3 Amp

Buy Now Datasheet
Single IGBTs - STGD3NB60SDT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD3NB60SDT4
Single IGBTs STGD3NB60SDT4
IGBT 600V 6A 48W DPAK

IGBT 600V 6A 48W DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-4109-6-ND 497-4109-1-ND 279-STGD3NB60SDT4 142303-STGD3NB60SDT4 761-STGD3NB60SDT4 STGD3NB60SDT4 STGD3NB60SDT4 STGD3NB60SDT4
Product Name Single IGBTs Single IGBTs SMD 600V 3A TO-252 IGBT Transistor IGBTs - Single - STGD3NB60SDT4 IGBT 600V 6A 48W DPAK Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; D-Pak 25 A TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel Cut Tape (CT) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 48000 milliwatts 48000 milliwatts 48000 milliwatts
VCE(on) 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data