Microchip Technology, Inc. Single FETs, MOSFETs TN5325N3-G

Description
N-Channel 250V 215mA (Ta) 740mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 250V 215mA (Ta) 740mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TN5325N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN5325N3-G-ND
Single FETs, MOSFETs TN5325N3-G-ND
N-Channel 250V 215mA (Ta) 740mW (Ta) Through Hole TO-92-3

N-Channel 250V 215mA (Ta) 740mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5325N3-G - 797692-TN5325N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5325N3-G
797692-TN5325N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5325N3-G 797692-TN5325N3-G
Manufacturer: Microchip Technology Win Source Part Number: 797692-TN5325N3-G Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 215mA (Ta) Family Name: TN5325N3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-92-3 Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 2V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 110pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 740mW (Ta) Rds On (Maximum) @ Id, Vgs: 7 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): BSS89; VN2406LZL1; VN2406M-TR1; ZVN4424CSTZ; Introduction Date: May 05, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 797692-TN5325N3-G
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3, TO-92-3 (TO-226AA)
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 215mA (Ta)
Family Name: TN5325N3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-92-3
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 2V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 110pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 740mW (Ta)
Rds On (Maximum) @ Id, Vgs: 7 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): BSS89; VN2406LZL1; VN2406M-TR1; ZVN4424CSTZ;
Introduction Date: May 05, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V 215MA MOSFET Transistor
278-TN5325N3-G
250V 215MA MOSFET Transistor 278-TN5325N3-G
MOSFET N-CH 250V 215MA TO92-3 Product overview: TN5325N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 215MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 215MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5325N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 215MA TO92-3 Product overview: TN5325N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 215MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 215MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5325N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 250V 0.215A TO92-3 - 536-TN5325N3-G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 0.215A TO92-3
536-TN5325N3-G
MOSFET N-CH 250V 0.215A TO92-3 536-TN5325N3-G
MOSFET N-CH 250V 0.215A TO92-3

MOSFET N-CH 250V 0.215A TO92-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN5325N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN5325N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN5325N3-G
MOSFET N-CH 250V 215MA TO92-3

MOSFET N-CH 250V 215MA TO92-3

Supplier's Site
Mosfet, N-Ch, 250V, 0.215A, To-92 Rohs Compliant Microchip - 91AH9260 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 0.215A, To-92 Rohs Compliant Microchip
91AH9260
Mosfet, N-Ch, 250V, 0.215A, To-92 Rohs Compliant Microchip 91AH9260
MOSFET, N-CH, 250V, 0.215A, TO-92 ROHS COMPLIANT: YES

MOSFET, N-CH, 250V, 0.215A, TO-92 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 250V 7Ohm

MOSFET 250V 7Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN5325N3-G-ND 797692-TN5325N3-G 278-TN5325N3-G 536-TN5325N3-G TN5325N3-G 91AH9260 TN5325N3-G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5325N3-G 250V 215MA MOSFET Transistor MOSFET N-CH 250V 0.215A TO92-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 0.215A, To-92 Rohs Compliant Microchip MOSFET
Polarity N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3 Bag TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92
PD 740 milliwatts 740 milliwatts 740 milliwatts
Packing Method Bulk; Bulk Bag Bulk; Bulk Bag
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data