Microchip Technology, Inc. 20V 0.63A SOT89 MOSFET Transistor TP2502N8

Description
MOSFET P-CH 20V 0.63A SOT89-3 Product overview: TP2502N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.63A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.63A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2502N8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 0.63A SOT89-3 Product overview: TP2502N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.63A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.63A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2502N8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.63A SOT89 MOSFET Transistor
285-TP2502N8
20V 0.63A SOT89 MOSFET Transistor 285-TP2502N8
MOSFET P-CH 20V 0.63A SOT89-3 Product overview: TP2502N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.63A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.63A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2502N8 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 0.63A SOT89-3 Product overview: TP2502N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.63A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.63A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2502N8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2502N8 - 093173-TP2502N8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2502N8
093173-TP2502N8
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2502N8 093173-TP2502N8
Manufacturer: Microchip Technology Win Source Part Number: 093173-TP2502N8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 630mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 125pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 093173-TP2502N8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 630mA (Tj)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 125pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.63A, 20V, 2ohm, P-CHANNEL, Si, POWER, MOSFET, TO-243AA - 17512-TP2502N8 - Utmel Electronic Limited
Hong Kong, China
0.63A, 20V, 2ohm, P-CHANNEL, Si, POWER, MOSFET, TO-243AA
17512-TP2502N8
0.63A, 20V, 2ohm, P-CHANNEL, Si, POWER, MOSFET, TO-243AA 17512-TP2502N8
0.63A, 20V, 2ohm, P-CHANNEL, Si, POWER, MOSFET, TO-243AA

0.63A, 20V, 2ohm, P-CHANNEL, Si, POWER, MOSFET, TO-243AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TP2502N8 093173-TP2502N8 17512-TP2502N8
Product Name 20V 0.63A SOT89 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2502N8 0.63A, 20V, 2ohm, P-CHANNEL, Si, POWER, MOSFET, TO-243AA
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data