Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SUG80050E-GE3

Description
Win Source Part Number: 1277685-SUG80050E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 5.4mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6250 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUG80050E-GE3TR,SUG8 0050E-GE3DKRINACTIVE ,SUG80050E-GE3TRINAC TIVE,SUG80050E-GE3DK R,SUG80050E-GE3CT,SU G80050E-GE3TR,SUG800 50E-GE3CT,SUG80050E- GE3DKR Base Product Number: SUG80050 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote
Description
Win Source Part Number: 1277685-SUG80050E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 5.4mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6250 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUG80050E-GE3TR,SUG8 0050E-GE3DKRINACTIVE ,SUG80050E-GE3TRINAC TIVE,SUG80050E-GE3DK R,SUG80050E-GE3CT,SU G80050E-GE3TR,SUG800 50E-GE3CT,SUG80050E- GE3DKR Base Product Number: SUG80050 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1277685-SUG80050E-GE3 is an N-Channel MOSFET from Win Source Electronics, designed for high-performance applications. It features a maximum drain-source voltage of 150 V and a continuous drain current rating of 100 A at a case temperature of 25 °C. The device exhibits a low on-state resistance of 5.4 mΩ at a gate-source voltage of 10 V and a drain current of 20 A, making it suitable for efficient power management. This MOSFET has a maximum power dissipation of 500 W at 25 °C and can operate within a temperature range of -55 °C to 175 °C. The total gate charge is specified at 165 nC when driven at 10 V, which contributes to its suitability for fast switching applications. The device is packaged in a TO-247 case, facilitating through-hole mounting. Applications for this MOSFET include synchronous rectification, power supplies, DC/AC inverters, DC/DC converters, solar micro inverters, and motor drive switches. The product is lead-free and halogen-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The 1277685-SUG80050E-GE3 is an N-Channel MOSFET from Win Source Electronics, designed for high-performance applications. It features a maximum drain-source voltage of 150 V and a continuous drain current rating of 100 A at a case temperature of 25 °C. The device exhibits a low on-state resistance of 5.4 mΩ at a gate-source voltage of 10 V and a drain current of 20 A, making it suitable for efficient power management. This MOSFET has a maximum power dissipation of 500 W at 25 °C and can operate within a temperature range of -55 °C to 175 °C. The total gate charge is specified at 165 nC when driven at 10 V, which contributes to its suitability for fast switching applications. The device is packaged in a TO-247 case, facilitating through-hole mounting. Applications for this MOSFET include synchronous rectification, power supplies, DC/AC inverters, DC/DC converters, solar micro inverters, and motor drive switches. The product is lead-free and halogen-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277685-SUG80050E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277685-SUG80050E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277685-SUG80050E-GE3
Win Source Part Number: 1277685-SUG80050E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 5.4mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6250 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUG80050E-GE3TR,SUG8 0050E-GE3DKRINACTIVE ,SUG80050E-GE3TRINAC TIVE,SUG80050E-GE3DK R,SUG80050E-GE3CT,SU G80050E-GE3TR,SUG800 50E-GE3CT,SUG80050E- GE3DKR Base Product Number: SUG80050 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277685-SUG80050E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: ThunderFET®
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 5.4mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 500W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6250 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUG80050E-GE3TR,SUG80050E-GE3DKRINACTIVE,SUG80050E-GE3TRINACTIVE,SUG80050E-GE3DKR,SUG80050E-GE3CT,SUG80050E-GE3TR,SUG80050E-GE3CT,SUG80050E-GE3DKR
Base Product Number: SUG80050
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SUG80050E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUG80050E-GE3-ND
Single FETs, MOSFETs SUG80050E-GE3-ND
N-Channel 150V 100A (Tc) 500W (Tc) Through Hole TO-247AC

N-Channel 150V 100A (Tc) 500W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SUG80050E-GE3
MOSFET Transistor 278-SUG80050E-GE3
Power Field-Effect Transistor, Product overview: SUG80050E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUG80050E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SUG80050E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUG80050E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUG80050E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUG80050E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUG80050E-GE3
MOSFET N-CH 150V 100A TO247AC

MOSFET N-CH 150V 100A TO247AC

Supplier's Site
MOSFET N-Channel 150V 100A 3-Pin TO-247 - 880-SUG80050E-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-Channel 150V 100A 3-Pin TO-247
880-SUG80050E-GE3
MOSFET N-Channel 150V 100A 3-Pin TO-247 880-SUG80050E-GE3
MOSFET N-Channel 150V 100A 3-Pin TO-247

MOSFET N-Channel 150V 100A 3-Pin TO-247

Supplier's Site
Mosfet, N-Ch, 150V, 100A, To-247; Transistor Polarity Vishay - 15AC8716 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 100A, To-247; Transistor Polarity Vishay
15AC8716
Mosfet, N-Ch, 150V, 100A, To-247; Transistor Polarity Vishay 15AC8716
MOSFET, N-CH, 150V, 100A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.0045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 100A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.0045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs TO-247

MOSFET 150V Vds 20V Vgs TO-247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277685-SUG80050E-GE3 SUG80050E-GE3-ND 278-SUG80050E-GE3 SUG80050E-GE3 880-SUG80050E-GE3 15AC8716 SUG80050E-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-Channel 150V 100A 3-Pin TO-247 Mosfet, N-Ch, 150V, 100A, To-247; Transistor Polarity Vishay MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube; Tube Tube; Tube
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data