Manufacturer: TSC America Inc.
Win Source Part Number: 798507-TSM6963SDCA RVG
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Power - Max: 1.14W
Family Name: TSM6963SD
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-TSSOP
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 4.5V
Rds On (Maximum) @ Id, Vgs: 30 mOhm @ 4.5A, 4.5V
Alternative Parts (Cross-Reference): IRF7750PBF; TPCS8303(T2LPEW,X) ; TPCS8303(TE12L); TPCS8303(TE12L,Q);
Introduction Date: January 07, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
MOSFET 2 P-CH 20V 4.5A 8TSSOP
MOSFET 2 P-CH 20V 4.5A 8TSSOP
MOSFET Dual 20V N Channel Mosfet
| Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 798507-TSM6963SDCA RVG | TSM6963SDCA RVG | 799-TSM6963SDCA RVG | TSM6963SDCA RVG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM6963SDCA RVG | FET, MOSFET Arrays | MOSFET 2 P-CH 20V 4.5A 8TSSOP | MOSFET |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3 | 8-TSSOP (0.173", 4.40mm Width) | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Digi-Reel® |