STMicroelectronics, Inc. Single IGBTs STGB19NC60WT4

Description
IGBT 600V 40A 130W Surface Mount D2PAK
Request a Quote Datasheet
Description
IGBT 600V 40A 130W Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-8778-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-8778-2-ND
Single IGBTs 497-8778-2-ND
IGBT 600V 40A 130W Surface Mount D2PAK

IGBT 600V 40A 130W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - Single - STGB19NC60WT4 - 1103001-STGB19NC60WT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB19NC60WT4
1103001-STGB19NC60WT4
IGBTs - Single - STGB19NC60WT4 1103001-STGB19NC60WT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103001-STGB19NC60WT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 130W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 81μJ (on), 125μJ (off) Turn-on and Turn-off delay time: 25ns/90ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Alternative Parts (Cross-Reference): FID36-06D; GT30J311; SHD724401; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1103001-STGB19NC60WT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 130W
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 81μJ (on), 125μJ (off)
Turn-on and Turn-off delay time: 25ns/90ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): FID36-06D; GT30J311; SHD724401;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
600V 40A 130W IGBT Transistor
279-STGB19NC60WT4
600V 40A 130W IGBT Transistor 279-STGB19NC60WT4
IGBT 600V 40A 130W D2PAK Product overview: STGB19NC60WT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 130W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 130W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB19NC60WT4 can be used for catalog matching and distributor lookup.

IGBT 600V 40A 130W D2PAK Product overview: STGB19NC60WT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 130W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 130W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB19NC60WT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB19NC60WT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB19NC60WT4
Discrete Semiconductor Products - Transistors - IGBTs STGB19NC60WT4
IGBT 600V 40A 130W D2PAK

IGBT 600V 40A 130W D2PAK

Supplier's Site
IGBT 600V 40A 130W D2PAK - 761-STGB19NC60WT4 - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 40A 130W D2PAK
761-STGB19NC60WT4
IGBT 600V 40A 130W D2PAK 761-STGB19NC60WT4
IGBT 600V 40A 130W D2PAK

IGBT 600V 40A 130W D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-8778-2-ND 1103001-STGB19NC60WT4 279-STGB19NC60WT4 STGB19NC60WT4 761-STGB19NC60WT4
Product Name Single IGBTs IGBTs - Single - STGB19NC60WT4 600V 40A 130W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 40A 130W D2PAK
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; D2PAK
Packing Method Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCE(on) 2.5 volts
PD 130000 milliwatts 130000 milliwatts 130000 milliwatts
Unlock Full Specs
to access all available technical data