Manufacturer: STMicroelectronics
Win Source Part Number: 1260766-STD12NF06
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): IRLR024NTRPBF; BUK9277-55A,118; DMN6068LK3;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
Automotive-grade N-channel 60 V, 0.08 Ohm typ., 12 A STripFET II Power MOSFET in a DPAK package
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | 1260766-STD12NF06 | 761-STD12NF06 |
| Product Name | Electronic Wholesale - STD12NF06 | Automotive-grade N-channel 60 V, 0.08 Ohm typ., 12 A STripFET II Power MOSFET in a DPAK package |
| Package Type | SOT3 |