STMicroelectronics, Inc. Single IGBTs STGW40V60F

Description
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGW40V60F-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-STGW40V60F-ND
Single IGBTs 497-STGW40V60F-ND
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-247-3

IGBT Trench Field Stop 600V 80A 283W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 998376-STGW40V60F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
998376-STGW40V60F
Discrete Semiconductor Products - Transistors - IGBTs - Single 998376-STGW40V60F
Win Source Part Number: 998376-STGW40V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 283 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A Switching Energy: 456µJ (on), 411µJ (off) Input Type: Standard Gate Charge: 226 nC Td (on/off) @ 25°C: 52ns/208ns Test Condition: 400V, 40A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13834-5,497-138 34-5,497-13834-5-ND, 497-STGW40V60F Base Product Number: STGW40

Win Source Part Number: 998376-STGW40V60F
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 283 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A
Switching Energy: 456µJ (on), 411µJ (off)
Input Type: Standard
Gate Charge: 226 nC
Td (on/off) @ 25°C: 52ns/208ns
Test Condition: 400V, 40A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13834-5,497-13834-5,497-13834-5-ND,497-STGW40V60F
Base Product Number: STGW40

Buy Now Datasheet
Singapore, Singapore
600 V 40 A IGBT Transistor
279-STGW40V60F
600 V 40 A IGBT Transistor 279-STGW40V60F
Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGW40V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGW40V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT 600V 80A 283W TO247 - 761-STGW40V60F - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 80A 283W TO247
761-STGW40V60F
IGBT 600V 80A 283W TO247 761-STGW40V60F
IGBT 600V 80A 283W TO247

IGBT 600V 80A 283W TO247

Supplier's Site
Single IGBTs - STGW40V60F - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW40V60F
Single IGBTs STGW40V60F
IGBT 600V 80A 283W TO247

IGBT 600V 80A 283W TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW40V60F
IGBT Transistors STGW40V60F
IGBT Transistors 600V 40A Trench Gate 1.8V Vce IGBT

IGBT Transistors 600V 40A Trench Gate 1.8V Vce IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40V60F
Discrete Semiconductor Products - Transistors - IGBTs STGW40V60F
IGBT 600V 80A 283W TO247

IGBT 600V 80A 283W TO247

Supplier's Site
Transistor, Igbt, 600V, 80A, To-247 Rohs Compliant Stmicroelectronics - 47AK6964 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 80A, To-247 Rohs Compliant Stmicroelectronics
47AK6964
Transistor, Igbt, 600V, 80A, To-247 Rohs Compliant Stmicroelectronics 47AK6964
TRANSISTOR, IGBT, 600V, 80A, TO-247 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V, 80A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGW40V60F-ND 998376-STGW40V60F 279-STGW40V60F 761-STGW40V60F STGW40V60F STGW40V60F STGW40V60F 47AK6964
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 600 V 40 A IGBT Transistor IGBT 600V 80A 283W TO247 Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Transistor, Igbt, 600V, 80A, To-247 Rohs Compliant Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Tube; Tube Tube; Tube
Structure Trench Field Stop
Unlock Full Specs
to access all available technical data