STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N80K5 STF13N80K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038254-STF13N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: STF13N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 870pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 450 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IXFP14N85XM; CDM22012-800LRFP; CDM22012-800LRFP SL; R8010ANX; Introduction Date: February 14, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038254-STF13N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: STF13N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 870pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 450 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IXFP14N85XM; CDM22012-800LRFP; CDM22012-800LRFP SL; R8010ANX; Introduction Date: February 14, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N80K5 - 038254-STF13N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N80K5
038254-STF13N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N80K5 038254-STF13N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 038254-STF13N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: STF13N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 870pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 450 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IXFP14N85XM; CDM22012-800LRFP; CDM22012-800LRFP SL; R8010ANX; Introduction Date: February 14, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038254-STF13N80K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: STF13N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 870pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 450 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): IXFP14N85XM; CDM22012-800LRFP; CDM22012-800LRFP SL; R8010ANX;
Introduction Date: February 14, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-13753-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13753-5-ND
Single FETs, MOSFETs 497-13753-5-ND
N-Channel 800V 12A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 800V 12A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
800V 12A 0.37 Ohm MOSFET Transistor
278-STF13N80K5
800V 12A 0.37 Ohm MOSFET Transistor 278-STF13N80K5
800V 12A N-CH MOSFET TO-220FP, 0.37 Ohm RdsOn Product overview: STF13N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A, 0.37 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, 0.37 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13N80K5 can be used for catalog matching and distributor lookup.

800V 12A N-CH MOSFET TO-220FP, 0.37 Ohm RdsOn Product overview: STF13N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A, 0.37 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, 0.37 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STF13N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF13N80K5
Single FETs, MOSFETs STF13N80K5
MOSFET N-CH 800V 12A TO220FP

MOSFET N-CH 800V 12A TO220FP

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 12A, To-220Fp; Channel Type Stmicroelectronics - 45AC7558 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 12A, To-220Fp; Channel Type Stmicroelectronics
45AC7558
Mosfet, N-Ch, 800V, 12A, To-220Fp; Channel Type Stmicroelectronics 45AC7558
MOSFET, N-CH, 800V, 12A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 12A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800 V 0.37 Ohm 12 A Zener-protect

MOSFET N-Ch 800 V 0.37 Ohm 12 A Zener-protect

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF13N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF13N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF13N80K5
MOSFET N-CH 800V 12A TO220FP

MOSFET N-CH 800V 12A TO220FP

Supplier's Site
MOSFET N-CH 800V 12A TO-220FP - 761-STF13N80K5 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 12A TO-220FP
761-STF13N80K5
MOSFET N-CH 800V 12A TO-220FP 761-STF13N80K5
MOSFET N-CH 800V 12A TO-220FP

MOSFET N-CH 800V 12A TO-220FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 038254-STF13N80K5 497-13753-5-ND 278-STF13N80K5 STF13N80K5 45AC7558 STF13N80K5 STF13N80K5 761-STF13N80K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N80K5 Single FETs, MOSFETs 800V 12A 0.37 Ohm MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 800V, 12A, To-220Fp; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 800V 12A TO-220FP
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 800 volts 800 volts 800 volts
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts 35000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data