Manufacturer: Vishay
Win Source Part Number: 1106387-TCLT1106
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SOP, 5 Pin
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 300% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
5kV Optocoupler, 70V VCEO, 60mA IF, SOP, 300% CTR, SM Product overview: TCLT1106 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1106 can be used for catalog matching and distributor lookup.
OPTOISO 5KV TRANS W/BASE 6SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1106387-TCLT1106 | 903-TCLT1106 | 879-TCLT1106 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TCLT1106 | 5kV 70V 60mA Bipolar Transistor | OPTOISO 5KV TRANS W/BASE 6SOP |
| Package Type | SOT3; 6-SOP, 5 Pin | ||
| IC(max) | 50 milliamps | ||
| VCEO | 70 volts |