Microchip Technology, Inc. Electronic Wholesale - TC4427EMF TC4427EMF

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264590-TC4427EMF Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TC4427 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 19ns, 19ns
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264590-TC4427EMF Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TC4427 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 19ns, 19ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TC4427EMF - 1264590-TC4427EMF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TC4427EMF
1264590-TC4427EMF
Electronic Wholesale - TC4427EMF 1264590-TC4427EMF
Manufacturer: Microchip Technology Win Source Part Number: 1264590-TC4427EMF Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TC4427 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 19ns, 19ns

Manufacturer: Microchip Technology
Win Source Part Number: 1264590-TC4427EMF
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TC4427
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 19ns, 19ns

Buy Now
IC MOSFET DVR 1.5A DUAL HS 8DFN - 536-TC4427EMF - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DVR 1.5A DUAL HS 8DFN
536-TC4427EMF
IC MOSFET DVR 1.5A DUAL HS 8DFN 536-TC4427EMF
IC MOSFET DVR 1.5A DUAL HS 8DFN

IC MOSFET DVR 1.5A DUAL HS 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1264590-TC4427EMF 536-TC4427EMF
Product Name Electronic Wholesale - TC4427EMF IC MOSFET DVR 1.5A DUAL HS 8DFN
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMV09N70E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 700 volts
rDS(on) 1.2 ohms
IDSS 9000 milliamps
View Details
CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0046 ohms
View Details
6 suppliers
Single FETs, MOSFETs - AUIRF7739L2TR - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
View Details
5 suppliers