N-Channel 400V 175mA (Tj) 1W (Ta) Through Hole TO-92-3
Manufacturer: Microchip Technology
Win Source Part Number: 900501-TN2540N3-G-P0
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 400 V 175mA (Tj) 1W (Ta) Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Reel - TR
Mounting: Through Hole
Family Name: TN2540
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH Enhancmnt Mode MOSFET
MOSFET N-CH 400V 175MA TO92-3
MOSFET N-CH Enhancmnt Mode MOSFET
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TN2540N3-G-P002-ND | 900501-TN2540N3-G-P002 | 536-TN2540N3-G-P002 | TN2540N3-G-P002 | TN2540N3-G-P002 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2540N3-G-P002 | MOSFET N-CH Enhancmnt Mode MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Transistor Technology / Material | SILICON | ||||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |