Broadcom Inc. LED White Lighting ASMW-LWG0-NDFHE

Description
LED Lighting - White, Warm 3000K 3.1V 150mA 115° 1210 (3225 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3000K 3.1V 150mA 115° 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4295-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4295-2-ND
LED White Lighting 516-4295-2-ND
LED Lighting - White, Warm 3000K 3.1V 150mA 115° 1210 (3225 Metric)

LED Lighting - White, Warm 3000K 3.1V 150mA 115° 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMW-LWG0-NDFHE
High Power LEDs - White ASMW-LWG0-NDFHE
High Power LEDs - White 2835 0.5W Surface Mount LED

High Power LEDs - White 2835 0.5W Surface Mount LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4295-2-ND ASMW-LWG0-NDFHE
Product Name LED White Lighting High Power LEDs - White
LED Package: 1210 (3225 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 516-4386-1-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
2 suppliers