Broadcom Inc. T-13/4 (5mm), Low Current LED Lamp HLMP-4719

Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm), Low Current LED Lamp - HLMP-4719 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm), Low Current LED Lamp
HLMP-4719
T-13/4 (5mm), Low Current LED Lamp HLMP-4719
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Supplier's Site
LEDs - 590569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-4719 LED

Broadcom HLMP-4719 LED

Supplier's Site
LEDs - 590569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow low current LED,HLMP-4719 2mA 5mm

Yellow low current LED,HLMP-4719 2mA 5mm

Supplier's Site
LEDs - 1783093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-4719 LED

Broadcom HLMP-4719 LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-4719
274768-HLMP-4719
LED Indication - Discrete - HLMP-4719 274768-HLMP-4719
Manufacturer: Broadcom Limited Win Source Part Number: 274768-HLMP-4719 Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 1.8V Viewing Angle: 50° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2.1mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 2mA Wavelength - Dominant: 585nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Communications & Networking, Portable Devices Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 274768-HLMP-4719
Packaging: Bulk
Color: Yellow
Mounting: Through Hole
Forward Voltage: 1.8V
Viewing Angle: 50°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 2.1mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 2mA
Wavelength - Dominant: 585nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Communications & Networking, Portable Devices
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1326-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1326-ND
LED Indication - Discrete 516-1326-ND
Yellow 585nm LED Indication - Discrete 1.8V Radial

Yellow 585nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Led, 5Mm, Yellow, 2.1Mcd, 585Nm; Led Color Broadcom - 40K0081 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Yellow, 2.1Mcd, 585Nm; Led Color Broadcom
40K0081
Led, 5Mm, Yellow, 2.1Mcd, 585Nm; Led Color Broadcom 40K0081
LED, 5MM, YELLOW, 2.1MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:585nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; Lens Shape:RoundRoHS Compliant: Yes

LED, 5MM, YELLOW, 2.1MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:585nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4719
Standard LEDs - Through Hole HLMP-4719
Standard LEDs - Through Hole Yellow Diffused 585nm 2.1mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 2.1mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4719 590569 590569P 274768-HLMP-4719 516-1326-ND 40K0081 HLMP-4719
Product Name T-13/4 (5mm), Low Current LED Lamp LEDs LEDs LED Indication - Discrete - HLMP-4719 LED Indication - Discrete Led, 5Mm, Yellow, 2.1Mcd, 585Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T1 3/8 5mm Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - SLA-360MT3F - 794510-SLA-360MT3F - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 40 degrees
View Details
2 suppliers
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details