Broadcom Inc. LED Indication - Discrete HLMA-QL00-S0031

Description
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMA-QL00-S0031TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMA-QL00-S0031TR-ND
LED Indication - Discrete 516-HLMA-QL00-S0031TR-ND
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Z-Bend

Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMA-QL00-S0031
Standard LEDs - SMD HLMA-QL00-S0031
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet
Led, Smd, Dome, Ylw; Led Colour Broadcom - 36AJ9464 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Dome, Ylw; Led Colour Broadcom
36AJ9464
Led, Smd, Dome, Ylw; Led Colour Broadcom 36AJ9464
LED, SMD, DOME, YLW; LED Colour:Amber; LED Mounting:SMD; LED Case Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:590nm; Luminous Intensity:500mcd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, SMD, DOME, YLW; LED Colour:Amber; LED Mounting:SMD; LED Case Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:590nm; Luminous Intensity:500mcd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMA-QL00-S0031TR-ND HLMA-QL00-S0031 36AJ9464
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Smd, Dome, Ylw; Led Colour Broadcom
LED Package: 2-SMD, Z-Bend
LED Type Amber
Peak Wavelength 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 500 milliCandela 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0903VT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Indicator, Led Pcb T-1 3/4, Yellow, 2.1V; Led Color Lumex - 09J9625 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 60 degrees
View Details
2 suppliers