Broadcom Inc. LED Light Bars HLMP-2785-EF000

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2785-EF000 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2785-EF000
LED Light Bars HLMP-2785-EF000
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2785-EF000
1180867-HLMP-2785-EF000
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2785-EF000 1180867-HLMP-2785-EF000
Manufacturer: Broadcom Limited Win Source Part Number: 1180867-HLMP-2785-EF 000 Packaging: Bulk Mounting Style: Through Hole Color: Yellow Voltage Rating: 2.1V Configuration: Bar - Single, DIP Millicandela Rating: 38mcd Wavelength - Peak: 583nm Current: 25mA Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180867-HLMP-2785-EF000
Packaging: Bulk
Mounting Style: Through Hole
Color: Yellow
Voltage Rating: 2.1V
Configuration: Bar - Single, DIP
Millicandela Rating: 38mcd
Wavelength - Peak: 583nm
Current: 25mA
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2785-EF000 1180867-HLMP-2785-EF000
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2785-EF000
LED Package: 10.160mm x 19.05mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Luminous Intensity 26 to 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details