Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3950

Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.
Request a Quote Datasheet
Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3950 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3950
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3950
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.

This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3950
753493-HLMP-3950
LED Indication - Discrete - HLMP-3950 753493-HLMP-3950
Manufacturer: Broadcom Limited Win Source Part Number: 753493-HLMP-3950 Packaging: Bulk Mounting Style: Through Hole Color: Green Configuration: Standard Viewing Angle: 24° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 265mcd Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Package: Radial Height (Maximum): 12.44mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: HLMP-3950 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 753493-HLMP-3950
Packaging: Bulk
Mounting Style: Through Hole
Color: Green
Configuration: Standard
Viewing Angle: 24°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 265mcd
Current - Test: 20mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Categories: Optoelectronics
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Manufacturer Package: Radial
Height (Maximum): 12.44mm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: HLMP-3950
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 2.2V

Buy Now
LED Indication - Discrete - 516-1347-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1347-ND
LED Indication - Discrete 516-1347-ND
Green 569nm LED Indication - Discrete 2.2V Radial

Green 569nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3950
Standard LEDs - Through Hole HLMP-3950
Standard LEDs - Through Hole Green Non-diffused 565nm 265mcd

Standard LEDs - Through Hole Green Non-diffused 565nm 265mcd

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 265Mcd, 569Nm; Led Color Broadcom - 42K5950 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 265Mcd, 569Nm; Led Color Broadcom
42K5950
Led, Green, T-1 3/4 (5Mm), 265Mcd, 569Nm; Led Color Broadcom 42K5950
LED, GREEN, T-1 3/4 (5MM), 265MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:265mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 265MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:265mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3950 753493-HLMP-3950 516-1347-ND HLMP-3950 42K5950
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp LED Indication - Discrete - HLMP-3950 LED Indication - Discrete Standard LEDs - Through Hole Led, Green, T-1 3/4 (5Mm), 265Mcd, 569Nm; Led Color Broadcom
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Green Green; Green Green Green; Green
Peak Wavelength 583 nm (5830 Å) 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 32 degrees 24 degrees 24 degrees 24 degrees
Luminous Intensity 265 milliCandela 265 milliCandela 265 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-CSL1104WBDW1CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 2200 milliCandela
View Details
3 suppliers
LED Indication - Discrete - 67-1694-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers