Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1503-D0000

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1503-D0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1503-D0000
T-1 (3mm) Diffused LED Lamp HLMP-1503-D0000
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-1755-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1755-ND
LED Indication - Discrete 516-1755-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Green, T-1 (3Mm), 4.2Mcd, 569Nm; Led Color Broadcom - 40K0033 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 4.2Mcd, 569Nm; Led Color Broadcom
40K0033
Led, Green, T-1 (3Mm), 4.2Mcd, 569Nm; Led Color Broadcom 40K0033
LED, GREEN, T-1 (3MM), 4.2MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:4.2mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 4.2MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:4.2mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1503-D0000
Standard LEDs - Through Hole HLMP-1503-D0000
Standard LEDs - Through Hole Green Diffused 565nm 4.2mcd

Standard LEDs - Through Hole Green Diffused 565nm 4.2mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1503-D0000 516-1755-ND 40K0033 HLMP-1503-D0000
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete Led, Green, T-1 (3Mm), 4.2Mcd, 569Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 Radial T-1 (3mm)
LED Type Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Luminous Intensity 4.2 milliCandela 4.2 milliCandela 4.2 milliCandela
Forward Current 25 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High Brightness LED - C503B-ABS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
PICOLED™-Duo Series - SML-P24MUW(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x1 (t=0.25)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers