Broadcom Inc. T-1 (3mm) High Intensity LED Lamp HLMP-1521

Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beem to achieve this effect.
Request a Quote Datasheet
Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beem to achieve this effect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) High Intensity LED Lamp - HLMP-1521 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) High Intensity LED Lamp
HLMP-1521
T-1 (3mm) High Intensity LED Lamp HLMP-1521
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beem to achieve this effect.

This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beem to achieve this effect.

Supplier's Site
LED Indication - Discrete - 516-1298-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1298-ND
LED Indication - Discrete 516-1298-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1521
1180861-HLMP-1521
LED Indication - Discrete - HLMP-1521 1180861-HLMP-1521
Manufacturer: Broadcom Limited Win Source Part Number: 1180861-HLMP-1521 Packaging: Bulk Mounting Style: Through Hole Color: Green Configuration: Standard Viewing Angle: 45° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 22mcd Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Categories: Optoelectronics Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: Radial Height (Maximum): 6.35mm Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: HLMP-1521 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180861-HLMP-1521
Packaging: Bulk
Mounting Style: Through Hole
Color: Green
Configuration: Standard
Viewing Angle: 45°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 22mcd
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Categories: Optoelectronics
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: Radial
Height (Maximum): 6.35mm
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: HLMP-1521
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 2.1V

Buy Now
LEDs - 8415084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, HLMP-1521

Avago, LED, HLMP-1521

Supplier's Site
LEDs - 8415084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, HLMP-1521

Avago, LED, HLMP-1521

Supplier's Site
LEDs - 1781552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Avago, LED, HLMP-1521

Avago, LED, HLMP-1521

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1521
Standard LEDs - Through Hole HLMP-1521
Standard LEDs - Through Hole Green Translucent 565nm 22mcd

Standard LEDs - Through Hole Green Translucent 565nm 22mcd

Buy Now Datasheet
Led, Green, T-1 (3Mm), 22Mcd, 569Nm; Led Color Broadcom - 40K0035 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 22Mcd, 569Nm; Led Color Broadcom
40K0035
Led, Green, T-1 (3Mm), 22Mcd, 569Nm; Led Color Broadcom 40K0035
LED, GREEN, T-1 (3MM), 22MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:22mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 22MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:22mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1521 516-1298-ND 1180861-HLMP-1521 8415084 8415084P HLMP-1521 40K0035
Product Name T-1 (3mm) High Intensity LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-1521 LEDs LEDs Standard LEDs - Through Hole Led, Green, T-1 (3Mm), 22Mcd, 569Nm; Led Color Broadcom
LED Package: T-1 Radial 3 x 4.7mm T-1 (3mm)
LED Type Green Green Green; Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Luminous Intensity 22 milliCandela 22 milliCandela 6.7 milliCandela 22 milliCandela
Forward Current 25 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - SLI-343YC3FW-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
3 suppliers
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 160 degrees
View Details