Broadcom Inc. LED Light Bars HLMP-2635

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2635 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2635
LED Light Bars HLMP-2635
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2635
1180865-HLMP-2635
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2635 1180865-HLMP-2635
Manufacturer: Broadcom Limited Win Source Part Number: 1180865-HLMP-2635 Packaging: Bulk Mounting Style: Through Hole Color: Red (x 2) Voltage Rating: 2V Configuration: Bar - 2 High, DIP Millicandela Rating: 45mcd Wavelength - Peak: 635nm Current: 20mA Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180865-HLMP-2635
Packaging: Bulk
Mounting Style: Through Hole
Color: Red (x 2)
Voltage Rating: 2V
Configuration: Bar - 2 High, DIP
Millicandela Rating: 45mcd
Wavelength - Peak: 635nm
Current: 20mA
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2635 1180865-HLMP-2635
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2635
LED Package: 10.160mm x 19.05mm
LED Type Red Red; Red (x 2)
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Luminous Intensity 19 to 45 milliCandela
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details