Broadcom Inc. LED Indication - Discrete HLMP-3750-L0002

Description
Red 626nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-3750-L0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-3750-L0002-ND
LED Indication - Discrete HLMP-3750-L0002-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3750-L0002
Standard LEDs - Through Hole HLMP-3750-L0002
Standard LEDs - Through Hole GaP Red Standoffs

Standard LEDs - Through Hole GaP Red Standoffs

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3750-L0002-ND HLMP-3750-L0002
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - SLI-343URCT31-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
LED Indication - Discrete - SML-LX23GC-TR - 1252031-SML-LX23GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3.00mm L x 2.00mm W
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
View Details
4 suppliers