Broadcom Inc. Subminiature LED Lamps HLMP-6400-F0031

Description
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6400-F0031 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6400-F0031
Subminiature LED Lamps HLMP-6400-F0031
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - HLMP-6400-F0031 - 873620-HLMP-6400-F0031 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6400-F0031
873620-HLMP-6400-F0031
LED Indication - Discrete - HLMP-6400-F0031 873620-HLMP-6400-F0031
Manufacturer: Broadcom Limited Win Source Part Number: 873620-HLMP-6400-F00 31 Features: Yellow 585nm LED Indication - Discrete 2V 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount Family Name: HLMP-6400 Categories: Optoelectronics Case / Package: Z-Bend ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873620-HLMP-6400-F0031
Features: Yellow 585nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Package: Reel - TR
Package: 2-SMD, Z-Bend
Mounting: Surface Mount
Family Name: HLMP-6400
Categories: Optoelectronics
Case / Package: Z-Bend
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - HLMP-6400-F0031-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-6400-F0031-ND
LED Indication - Discrete HLMP-6400-F0031-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6400-F0031
Standard LEDs - SMD HLMP-6400-F0031
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6400-F0031 873620-HLMP-6400-F0031 HLMP-6400-F0031-ND HLMP-6400-F0031
Product Name Subminiature LED Lamps LED Indication - Discrete - HLMP-6400-F0031 LED Indication - Discrete Standard LEDs - SMD
LED Package: 2.08mm x 2.21mm x 2.92mm 2-SMD, Z-Bend
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Viewing Angle 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness LED - CLP6C-AKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Red
Peak Wavelength 589 nm (5890 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12BN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details