Broadcom Inc. LED Indication - Discrete ASMW-LA00-AUW0E

Description
Amber 589nm LED Indication - Discrete 2.3V 1411 (3528 Metric)
Request a Quote Datasheet
Description
Amber 589nm LED Indication - Discrete 2.3V 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4341-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4341-2-ND
LED Indication - Discrete 516-4341-2-ND
Amber 589nm LED Indication - Discrete 2.3V 1411 (3528 Metric)

Amber 589nm LED Indication - Discrete 2.3V 1411 (3528 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMW-LA00-AUW0E
High Power LEDs - Single Color ASMW-LA00-AUW0E
High Power LEDs - Single Color 0.5W SMD

High Power LEDs - Single Color 0.5W SMD

Buy Now Datasheet
Led, Hb, Amber, 589Nm, 28.5Lm, Smd; Product Range Broadcom - 71AC2793 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Amber, 589Nm, 28.5Lm, Smd; Product Range Broadcom
71AC2793
Led, Hb, Amber, 589Nm, 28.5Lm, Smd; Product Range Broadcom 71AC2793
LED, HB, AMBER, 589NM, 28.5LM, SMD; Product Range:ASMW-LA00, ASMW-LH00, ASMW-LR00; LED Colour:Amber; Wavelength Typ:589nm; Viewing Angle:120°; Luminous Flux @ Test:28.5lm; Forward Current If Max:200mA; Forward Current @ Test:150mA; RoHS Compliant: Yes

LED, HB, AMBER, 589NM, 28.5LM, SMD; Product Range:ASMW-LA00, ASMW-LH00, ASMW-LR00; LED Colour:Amber; Wavelength Typ:589nm; Viewing Angle:120°; Luminous Flux @ Test:28.5lm; Forward Current If Max:200mA; Forward Current @ Test:150mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4341-2-ND ASMW-LA00-AUW0E 71AC2793
Product Name LED Indication - Discrete High Power LEDs - Single Color Led, Hb, Amber, 589Nm, 28.5Lm, Smd; Product Range Broadcom
LED Package: 1411 (3528 Metric)
LED Type Amber
Peak Wavelength 592 nm (5920 Å) 589 nm (5890 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details