Broadcom Inc. T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-4101

Description
This solid state LED lamp utilizes double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The lamp package has a tapered lens design to concentrate the luminous flux into a narrow radiation pattern to achieve a very high intensity. The LED color is deep red at the dominant wavelength of 637 nanometer. This lamp may be DC or pulse driven to achieve desired light output.
Datasheet
Description
This solid state LED lamp utilizes double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The lamp package has a tapered lens design to concentrate the luminous flux into a narrow radiation pattern to achieve a very high intensity. The LED color is deep red at the dominant wavelength of 637 nanometer. This lamp may be DC or pulse driven to achieve desired light output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps - HLMP-4101 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps
HLMP-4101
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-4101
This solid state LED lamp utilizes double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The lamp package has a tapered lens design to concentrate the luminous flux into a narrow radiation pattern to achieve a very high intensity. The LED color is deep red at the dominant wavelength of 637 nanometer. This lamp may be DC or pulse driven to achieve desired light output.

This solid state LED lamp utilizes double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The lamp package has a tapered lens design to concentrate the luminous flux into a narrow radiation pattern to achieve a very high intensity. The LED color is deep red at the dominant wavelength of 637 nanometer. This lamp may be DC or pulse driven to achieve desired light output.

Supplier's Site
Led, 5Mm, Red; Led Colour Broadcom - 05M4159 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red; Led Colour Broadcom
05M4159
Led, 5Mm, Red; Led Colour Broadcom 05M4159
LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:642nm; Luminous Intensity:1cd; Viewing Angle:8°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:642nm; Luminous Intensity:1cd; Viewing Angle:8°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4101
Standard LEDs - Through Hole HLMP-4101
Standard LEDs - Through Hole Red 650nm 1000mcd

Standard LEDs - Through Hole Red 650nm 1000mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4101 05M4159 HLMP-4101
Product Name T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps Led, 5Mm, Red; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4
LED Type Red Red
Peak Wavelength 650 nm (6500 Å) 642 nm (6420 Å)
Viewing Angle 8 degrees 8 degrees
Luminous Intensity 1000 milliCandela 1000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SLA560BCT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Indication - Discrete - SML-LX2832IYC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 585 to 635 nm (5850 to 6350 Å)
View Details