These untinted, Non-diffused solid state lamps utilize the latest AlInGaP technology.These material have a very high luminous efficiency, capable of producing high light output over a wide range of drive current. In addition these LED lamps are at wavelength ranging from amber to reddish orange.
Red 615nm LED Indication - Discrete 1.9V Radial
Standard LEDs - Through Hole Red/Orange Water Clear 615nm 200mcd
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMA-KH00-J0000 | 516-1892-ND | HLMA-KH00-J0000 |
| Product Name | 3mm High Performance AlInGaP Red Orange LED Lamps | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | T-1 | Radial | |
| LED Type | Red-Orange | Red | |
| Peak Wavelength | 615 nm (6150 Å) | 621 nm (6210 Å) | |
| Viewing Angle | 45 degrees | 45 degrees |