Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Manufacturer: Broadcom Limited
Win Source Part Number: 852480-ASMT-YTD2-0BB
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: ASMT-YTD2
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2682-6, ASMTYTD20BB02, 516-2682-2, 516-2682-1, ASMT-YTD2-0BB02-ND
LED, PLCC6 RGB, WHITE SURFACE; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Square; Forward Current / Colour:R 50mA, G 30mA, B 30mA; Luminous Intensity / Colour:R 745mcd, G 1.6cd, B RoHS Compliant: Yes
Standard LEDs - SMD RGB Full Color
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-2682-1-ND | 7693520 | 852480-ASMT-YTD2-0BB02 | 83T7754 | ASMT-YTD2-0BB02 |
| Product Name | LED Indication - Discrete | LEDs | LED Indication - Discrete - ASMT-YTD2-0BB02 | Led, Plcc6 Rgb, White Surface; Led Colour Broadcom | Standard LEDs - SMD |
| LED Package: | 6-SMD, J-Lead | 3 x 2.8 x 1.8mm | |||
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Clear | Red; Green; Blue | ||
| Peak Wavelength | 464 to 629 nm (4640 to 6290 Å) | 470 to 622 nm (4700 to 6220 Å) | |||
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees |