The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.
| Broadcom Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HLMP-2820 |
| Product Name | LED Light Bars |
| LED Package: | 10.160mm x 19.05mm |
| LED Type | Green |
| Peak Wavelength | 565 nm (5650 Å) |
| Luminous Intensity | 5 to 25 milliCandela |
| Forward Current | 25 milliamps |