Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1301-E00A2

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1301-E00A2 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1301-E00A2
T-1 (3mm) Diffused LED Lamp HLMP-1301-E00A2
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1301-E00A2
Standard LEDs - Through Hole HLMP-1301-E00A2
Standard LEDs - Through Hole Red Diffused 635nm 3.4mcd

Standard LEDs - Through Hole Red Diffused 635nm 3.4mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1301-E00A2 HLMP-1301-E00A2
Product Name T-1 (3mm) Diffused LED Lamp Standard LEDs - Through Hole
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 3.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-325YYT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
High Power Led, Blue, 3W, 20Lm; Product Range Lumex - 79R3151 - Newark, An Avnet Company
Specs
LED Type Blue; Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 100 degrees
View Details