Broadcom Inc. High Brightness 5mm Oval Blue Through-hole Lamps HLMP-AG74-120DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 5mm Oval Blue Through-hole Lamps - HLMP-AG74-120DD - Broadcom Inc.
San Jose, CA, USA
High Brightness 5mm Oval Blue Through-hole Lamps
HLMP-AG74-120DD
High Brightness 5mm Oval Blue Through-hole Lamps HLMP-AG74-120DD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - 516-HLMP-AG74-120DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-AG74-120DDCT-ND
LED Indication - Discrete 516-HLMP-AG74-120DDCT-ND
LED RED DIFFUSED 5MM OVAL T/H

LED RED DIFFUSED 5MM OVAL T/H

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-AG74-120DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-AG74-120DDTB-ND
LED Indication - Discrete 516-HLMP-AG74-120DDTB-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-AG74-120DD
Standard LEDs - Through Hole HLMP-AG74-120DD
Standard LEDs - Through Hole AllnGaP Red 30X70 Degrees

Standard LEDs - Through Hole AllnGaP Red 30X70 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-AG74-120DD 516-HLMP-AG74-120DDCT-ND HLMP-AG74-120DD
Product Name High Brightness 5mm Oval Blue Through-hole Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Ammopack Radial
LED Type Red Red
Peak Wavelength 626 nm (6260 Å) 634 nm (6340 Å)
Viewing Angle 70 degrees 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details
Mini-mold Chip LED - SML-D13UW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers