Broadcom Inc. LED Light Bars HLCP-D100

Description
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.
Description
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLCP-D100 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLCP-D100
LED Light Bars HLCP-D100
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.

The HLCP-X100 series light bars are rectangular light sources designed
for a variety of applications where a large bright source of light is required.
These light bars are configured in single-in-line that contain segmented light emitting areas.The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLCP-D100
Product Name LED Light Bars
LED Package: 8.89mm x 8.89mm x 6.226mm
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Luminous Intensity 3 to 7.5 milliCandela
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details