Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1301-G00FG

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1301-G00FG - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1301-G00FG
T-1 (3mm) Diffused LED Lamp HLMP-1301-G00FG
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - HLMP-1301-G00FG-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-1301-G00FG-ND
LED Indication - Discrete HLMP-1301-G00FG-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1301-G00FG
Standard LEDs - Through Hole HLMP-1301-G00FG
Standard LEDs - Through Hole GaP Red

Standard LEDs - Through Hole GaP Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1301-G00FG HLMP-1301-G00FG-ND HLMP-1301-G00FG
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Luminous Intensity 8.6 milliCandela 8.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LEDs - 2491103 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 3.8 volts
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241855-SML-LXFP0603SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 628 nm (6280 Å)
Viewing Angle 130 degrees
View Details
4 suppliers