Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3650

Description
This 5 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3650 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.
Request a Quote
Description
This 5 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3650 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LED, Yellow, T-1 3/4 (5mm), part number 40K0070, features a luminous intensity of 2.2 mcd and operates at a forward voltage of 7.5V. It has a typical wavelength of 585 nm and is designed for through-hole mounting. The LED is TTL compatible and includes an integral current limiting resistor, allowing it to be powered directly from a 5V or 12V source without the need for an external resistor. The device has a viewing angle of 60 degrees, providing a wide off-axis visibility. It is suitable for various applications where yellow illumination is required and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The LED, Yellow, T-1 3/4 (5mm), part number 40K0070, features a luminous intensity of 2.2 mcd and operates at a forward voltage of 7.5V. It has a typical wavelength of 585 nm and is designed for through-hole mounting. The LED is TTL compatible and includes an integral current limiting resistor, allowing it to be powered directly from a 5V or 12V source without the need for an external resistor. The device has a viewing angle of 60 degrees, providing a wide off-axis visibility. It is suitable for various applications where yellow illumination is required and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-3650 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-3650
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3650
This 5 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3650 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.

This 5 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3650 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.

Supplier's Site
LED Indication - Discrete - 516-1341-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1341-ND
LED Indication - Discrete 516-1341-ND
Yellow 585nm LED Indication - Discrete 5V Radial

Yellow 585nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 2.2Mcd, 585Nm; Led Color Broadcom - 40K0070 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 2.2Mcd, 585Nm; Led Color Broadcom
40K0070
Led, Yellow, T-1 3/4 (5Mm), 2.2Mcd, 585Nm; Led Color Broadcom 40K0070
LED, YELLOW, T-1 3/4 (5MM), 2.2MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:585nm; Luminous Intensity:2.2mcd; Viewing Angle:60°; MSL:-RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 2.2MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:585nm; Luminous Intensity:2.2mcd; Viewing Angle:60°; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3650
Standard LEDs - Through Hole HLMP-3650
Standard LEDs - Through Hole Yellow Diffused 585nm 1.2mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 1.2mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3650 516-1341-ND 40K0070 HLMP-3650
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp LED Indication - Discrete Led, Yellow, T-1 3/4 (5Mm), 2.2Mcd, 585Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 2.2 milliCandela 2.2 milliCandela 2.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
Forward Current 430 milliamps
View Details
EXCELED™ series side view chip LED - SML-A12U8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers