Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3750

Description
This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide red light emitting diode.
Request a Quote Datasheet
Description
This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide red light emitting diode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3750 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3750
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3750
This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide red light emitting diode.

This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide red light emitting diode.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1126790-HLMP-3750
Optoelectronics - LED Indication - Discrete 1126790-HLMP-3750
Win Source Part Number: 1126790-HLMP-3750 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 24° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 125mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 12.44mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): HLMP3750; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1345,516-1345-ND R Base Product Number: HLMP-3750

Win Source Part Number: 1126790-HLMP-3750
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 24°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 125mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 12.44mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): HLMP3750;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-1345,516-1345-NDR
Base Product Number: HLMP-3750

Buy Now Datasheet
LEDs - 590519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-3750 LED

Broadcom HLMP-3750 LED

Supplier's Site
LEDs - 590519P - RS Components, Ltd.
Corby, Northants, United Kingdom
S/bright red LED,HLMP-3750 20mA 150mcd

S/bright red LED,HLMP-3750 20mA 150mcd

Supplier's Site
LEDs - 1783091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-3750 LED

Broadcom HLMP-3750 LED

Supplier's Site
LED Indication - Discrete - 516-1345-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1345-ND
LED Indication - Discrete 516-1345-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 125Mcd, 626Nm; Led Color Broadcom - 42K5949 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 125Mcd, 626Nm; Led Color Broadcom
42K5949
Led, Red, T-1 3/4 (5Mm), 125Mcd, 626Nm; Led Color Broadcom 42K5949
LED, RED, T-1 3/4 (5MM), 125MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:125mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 125MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:125mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3750
Standard LEDs - Through Hole HLMP-3750
Standard LEDs - Through Hole Red Non-diffused 635nm 125mcd

Standard LEDs - Through Hole Red Non-diffused 635nm 125mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3750 1126790-HLMP-3750 590519 590519P 1783091 516-1345-ND 42K5949 HLMP-3750
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp Optoelectronics - LED Indication - Discrete LEDs LEDs LEDs LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 125Mcd, 626Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4 5mm 5mm Radial T-1 3/4 (5mm)
LED Type Red Red; Red Red; Red Red; Clear Red Red; Red
Peak Wavelength 583 nm (5830 Å) 626 nm (6260 Å) 626 nm (6260 Å) 626 nm (6260 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 32 degrees 24 degrees 24 degrees 24 degrees 24 degrees 24 degrees
Luminous Intensity 125 milliCandela 90.2 milliCandela 90.2 milliCandela 125 milliCandela 125 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-325VRT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
LED Type Green; Green (x 10)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details