Broadcom Inc. Subminiature LED Lamps HLMP-6505-L0011

Description
Dome Packages The HLMP-6505 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6505 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6505-L0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6505-L0011
Subminiature LED Lamps HLMP-6505-L0011
Dome Packages The HLMP-6505 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6505 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-1414-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1414-1-ND
LED Indication - Discrete 516-1414-1-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-1414-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1414-2-ND
LED Indication - Discrete 516-1414-2-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-1414-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1414-6-ND
LED Indication - Discrete 516-1414-6-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6505-L0011
016992-HLMP-6505-L0011
LED Indication - Discrete - HLMP-6505-L0011 016992-HLMP-6505-L0011
Manufacturer: Broadcom Limited Win Source Part Number: 016992-HLMP-6505-L00 11 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.91mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Gull Wing Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 016992-HLMP-6505-L0011
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 28°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Round with Domed Top, 1.91mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: Gull Wing
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6505-L0011
Standard LEDs - SMD HLMP-6505-L0011
Standard LEDs - SMD Poly Dome Green

Standard LEDs - SMD Poly Dome Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6505-L0011 516-1414-1-ND 016992-HLMP-6505-L0011 HLMP-6505-L0011
Product Name Subminiature LED Lamps LED Indication - Discrete LED Indication - Discrete - HLMP-6505-L0011 Standard LEDs - SMD
LED Package: 2.08mm x 2.21mm x 2.92mm 2-SMD, Gull Wing
LED Type High Performance Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 28 degrees 28 degrees 28 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-SLA-360LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
LED 7-SEG .56 RA 2-DGT RED CA - 454-LDD-M514RI-RA - Utmel Electronic Limited
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red
View Details