Broadcom Inc. LED Indication - Discrete ASMW-LG00-NY10E

Description
Green 529nm LED Indication - Discrete 3.16V 1411 (3528 Metric)
Request a Quote Datasheet
Description
Green 529nm LED Indication - Discrete 3.16V 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4375-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4375-2-ND
LED Indication - Discrete 516-4375-2-ND
Green 529nm LED Indication - Discrete 3.16V 1411 (3528 Metric)

Green 529nm LED Indication - Discrete 3.16V 1411 (3528 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMW-LG00-NY10E
High Power LEDs - Single Color ASMW-LG00-NY10E
High Power LEDs - Single Color 2835 0.5W SMD-TLED

High Power LEDs - Single Color 2835 0.5W SMD-TLED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4375-2-ND ASMW-LG00-NY10E
Product Name LED Indication - Discrete High Power LEDs - Single Color
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 522 nm (5220 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT3003N-OR-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Circular LED lamp - SLR-343MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers