Broadcom Inc. LED Light Bars HLMP-2550

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2550 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2550
LED Light Bars HLMP-2550
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2550
1180864-HLMP-2550
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2550 1180864-HLMP-2550
Manufacturer: Broadcom Limited Win Source Part Number: 1180864-HLMP-2550 Packaging: Tube Mounting Style: Through Hole Color: Green Voltage Rating: 2.2V Configuration: Bar - Single, SIP Millicandela Rating: 50mcd Wavelength - Peak: 565nm Current: 30mA Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m/ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180864-HLMP-2550
Packaging: Tube
Mounting Style: Through Hole
Color: Green
Voltage Rating: 2.2V
Configuration: Bar - Single, SIP
Millicandela Rating: 50mcd
Wavelength - Peak: 565nm
Current: 30mA
Categories: Optoelectronics
Manufacturer Homepage: www.fairchildsemi.com/
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2550 1180864-HLMP-2550
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2550
LED Package: 4.935mm x 20.320mm x 6.223mm
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Luminous Intensity 11 to 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details