Broadcom Inc. T-1 (3mm) Ultra-Bright LED Lamp HLMP-1540-IJ000

Description
This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1540 is Gallium Arsenide Phosphide on Gallium Phosphide, yellow, light emitting diodes.
Request a Quote Datasheet
Description
This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1540 is Gallium Arsenide Phosphide on Gallium Phosphide, yellow, light emitting diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Ultra-Bright LED Lamp - HLMP-1540-IJ000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Ultra-Bright LED Lamp
HLMP-1540-IJ000
T-1 (3mm) Ultra-Bright LED Lamp HLMP-1540-IJ000
This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1540 is Gallium Arsenide Phosphide on Gallium Phosphide, yellow, light emitting diodes.

This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

This HLMP-1540 is Gallium Arsenide Phosphide on Gallium Phosphide, yellow, light emitting diodes.

Supplier's Site
LED Indication - Discrete - 516-2782-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2782-ND
LED Indication - Discrete 516-2782-ND
Green 569nm LED Indication - Discrete 2.2V Radial

Green 569nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1540-IJ000
Standard LEDs - Through Hole HLMP-1540-IJ000
Standard LEDs - Through Hole GaP Green

Standard LEDs - Through Hole GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1540-IJ000 516-2782-ND HLMP-1540-IJ000
Product Name T-1 (3mm) Ultra-Bright LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Luminous Intensity 45 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details