Dome Packages
The HLMP-6505 Series dome lamps for use as indicators use an untinted, non-diffused lens to provide a high luminous intensity within a narrow radiation pattern.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
LED RED DIFFUSED AXIAL T/H
LED RED DIFFUSED AXIAL T/H
| Broadcom Inc. | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-6305-L001L | 516-HLMP-6305-L001LCT-ND |
| Product Name | Subminiature LED Lamps | LED Indication - Discrete |
| LED Package: | Untinted, Nondiff used, High Brightness - Gull Wing Leads, 12 mm Tape on 7 in. Dia. Reel, 1500 Parts per Reel | Axial, Flat Leads |
| LED Type | Red | Red |
| Peak Wavelength | 635 nm (6350 Å) | 635 nm (6350 Å) |
| Viewing Angle | 28 degrees | 28 degrees |