Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1301-E0002

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1301-E0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1301-E0002
T-1 (3mm) Diffused LED Lamp HLMP-1301-E0002
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-1750-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1750-1-ND
LED Indication - Discrete 516-1750-1-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-1750-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1750-2-ND
LED Indication - Discrete 516-1750-2-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1026621-HLMP-1301-E0002
Optoelectronics - LED Indication - Discrete 1026621-HLMP-1301-E0002
Win Source Part Number: 1026621-HLMP-1301-E0 002 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,800 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 3.4mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 6.35mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 (3mm) Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): SSL-LX3052ID; SSL-LX5093ID; WP132XID; L-53HD; SSL-LX3044ID; WP3A8IDHLMP1301-E000 2; HLMP1301E0002; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1750-6-ND,HLMP-1 301-E0002-ND,HLMP130 1E0002,516-1750-1,51 6-1750-2,516-1750-6, 516-1750-6INACTIVE Base Product Number: HLMP-1301

Win Source Part Number: 1026621-HLMP-1301-E0002
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,800
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 3.4mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 6.35mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 (3mm)
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): SSL-LX3052ID; SSL-LX5093ID; WP132XID; L-53HD; SSL-LX3044ID; WP3A8IDHLMP1301-E0002; HLMP1301E0002;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-1750-6-ND,HLMP-1301-E0002-ND,HLMP1301E0002,516-1750-1,516-1750-2,516-1750-6,516-1750-6INACTIVE
Base Product Number: HLMP-1301

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1301-E0002
Standard LEDs - Through Hole HLMP-1301-E0002
Standard LEDs - Through Hole Red Diffused 635nm 3.4mcd

Standard LEDs - Through Hole Red Diffused 635nm 3.4mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1301-E0002 516-1750-1-ND 1026621-HLMP-1301-E0002 HLMP-1301-E0002
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Luminous Intensity 3.4 milliCandela 3.4 milliCandela
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers