Broadcom Inc. T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3366

Description
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet
Description
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Low Profile LED Lamp - HLMP-3366 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Low Profile LED Lamp
HLMP-3366
T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3366
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

Supplier's Site
LED Indication - Discrete - 516-1316-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1316-ND
LED Indication - Discrete 516-1316-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3366
Standard LEDs - Through Hole HLMP-3366
Standard LEDs - Through Hole Red Translucent 635nm 13.8mcd

Standard LEDs - Through Hole Red Translucent 635nm 13.8mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3366 516-1316-ND HLMP-3366
Product Name T-1 3/4 (5 mm) Low Profile LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-332YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers