Broadcom Inc. LED Indication - Discrete HL3P-NA45-J00DD

Description
LED Lighting Color HL3P Amber 587nm Radial
Request a Quote Datasheet
Description
LED Lighting Color HL3P Amber 587nm Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HL3P-NA45-J00DDTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HL3P-NA45-J00DDTR-ND
LED Indication - Discrete 516-HL3P-NA45-J00DDTR-ND
LED Lighting Color HL3P Amber 587nm Radial

LED Lighting Color HL3P Amber 587nm Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HL3P-NA45-J00DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HL3P-NA45-J00DDCT-ND
LED Indication - Discrete 516-HL3P-NA45-J00DDCT-ND
LED Lighting Color HL3P Amber 587nm Radial

LED Lighting Color HL3P Amber 587nm Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-HL3P-NA45-J00DDTR-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 140 degrees
View Details