Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3601

Description
This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet
Description
This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-3601 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-3601
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3601
This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.

This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.

Supplier's Site
LED Indication - Discrete - 516-1340-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1340-ND
LED Indication - Discrete 516-1340-ND
Red 626nm LED Indication - Discrete 12V Radial

Red 626nm LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom - 40K0069 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom
40K0069
Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom 40K0069
LED, RED, T-1 3/4 (5MM), 2.1MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Forward Voltage:15V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2.1MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Forward Voltage:15V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3601
Standard LEDs - Through Hole HLMP-3601
Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3601 516-1340-ND 40K0069 HLMP-3601
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - SLR343BD2T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex - 09J9193 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details