Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3600

Description
This 5 Volt Red lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet
Description
This 5 Volt Red lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-3600 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-3600
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3600
This 5 Volt Red lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.

This 5 Volt Red lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3600 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.

Supplier's Site
LED Indication - Discrete - 516-1339-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1339-ND
LED Indication - Discrete 516-1339-ND
Red 626nm LED Indication - Discrete 5V Radial

Red 626nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3600
Standard LEDs - Through Hole HLMP-3600
Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom - 40K0067 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom
40K0067
Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom 40K0067
LED, RED, T-1 3/4 (5MM), 2.1MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2.1MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3600 516-1339-ND HLMP-3600 40K0067
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details