Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1301-G00A1

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1301-G00A1 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1301-G00A1
T-1 (3mm) Diffused LED Lamp HLMP-1301-G00A1
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1301-G00A1
Standard LEDs - Through Hole HLMP-1301-G00A1
Standard LEDs - Through Hole GaP Red

Standard LEDs - Through Hole GaP Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1301-G00A1 HLMP-1301-G00A1
Product Name T-1 (3mm) Diffused LED Lamp Standard LEDs - Through Hole
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 8.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLA560BBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241846-SML-LX15HC-RP-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 140 degrees
View Details
2 suppliers