Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3850-K00B2

Description
This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide yellow light emitting diode.
Datasheet
Description
This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide yellow light emitting diode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3850-K00B2 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3850-K00B2
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3850-K00B2
This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide yellow light emitting diode.

This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide yellow light emitting diode.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3850-K00B2
Standard LEDs - Through Hole HLMP-3850-K00B2
Standard LEDs - Through Hole GaP Yellow Stdoff Remove

Standard LEDs - Through Hole GaP Yellow Stdoff Remove

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3850-K00B2 HLMP-3850-K00B2
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp Standard LEDs - Through Hole
LED Package: T1 3/4
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 32 degrees
Luminous Intensity 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 150 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details