Broadcom Inc. LED Indication - Discrete ASMW-LM00-NGJ0E

Description
Blue 456nm LED Indication - Discrete 3.08V 1411 (3528 Metric)
Request a Quote Datasheet
Description
Blue 456nm LED Indication - Discrete 3.08V 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4342-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4342-6-ND
LED Indication - Discrete 516-4342-6-ND
Blue 456nm LED Indication - Discrete 3.08V 1411 (3528 Metric)

Blue 456nm LED Indication - Discrete 3.08V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-4342-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4342-2-ND
LED Indication - Discrete 516-4342-2-ND
Blue 456nm LED Indication - Discrete 3.08V 1411 (3528 Metric)

Blue 456nm LED Indication - Discrete 3.08V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-4342-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4342-1-ND
LED Indication - Discrete 516-4342-1-ND
Blue 456nm LED Indication - Discrete 3.08V 1411 (3528 Metric)

Blue 456nm LED Indication - Discrete 3.08V 1411 (3528 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
ASMW-LM00-NGJ0E
High Power LEDs - Single Colour ASMW-LM00-NGJ0E
High Power LEDs - Single Colour 0.5W 2835 Surface Mt LED

High Power LEDs - Single Colour 0.5W 2835 Surface Mt LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4342-6-ND ASMW-LM00-NGJ0E
Product Name LED Indication - Discrete High Power LEDs - Single Colour
LED Package: 1411 (3528 Metric)
LED Type Blue
Peak Wavelength 451 nm (4510 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1331777-ASMB-LTC2-0A335 - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 105 degrees
View Details
3 suppliers