Broadcom Inc. 2.5 mm x 7.6 mm Red Rectangular LED Lamps HLMP-0301-C0000

Description
HLMP-0301-C0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet
Description
HLMP-0301-C0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 mm x 7.6 mm Red Rectangular LED Lamps - HLMP-0301-C0000 - Broadcom Inc.
San Jose, CA, USA
2.5 mm x 7.6 mm Red Rectangular LED Lamps
HLMP-0301-C0000
2.5 mm x 7.6 mm Red Rectangular LED Lamps HLMP-0301-C0000
HLMP-0301-C0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

HLMP-0301-C0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

Supplier's Site
LED Indication - Discrete - HLMP-0301-C0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-0301-C0000-ND
LED Indication - Discrete HLMP-0301-C0000-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-0301-C0000
Standard LEDs - Through Hole HLMP-0301-C0000
Standard LEDs - Through Hole Lamp Red

Standard LEDs - Through Hole Lamp Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-0301-C0000 HLMP-0301-C0000-ND HLMP-0301-C0000
Product Name 2.5 mm x 7.6 mm Red Rectangular LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 2.5mm x 7.6mm Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUYR34M-ND - DigiKey
Specs
LED Package: Radial - 3 Lead, Formed
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details